The MN23TXW13-EA is a snap-in mount miniature rocker switch with an ON-NONE-ON circuit, silver contacts rated at 6A @ 125V AC, 3A @ 250V AC, and 3A @ 30V DC, and solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and epoxy-sealed terminals prevent contaminant ingress. It operates within a temperature range of -30°C to +85°C, has a contact resistance of 10 milliohms maximum for silver contacts, insulation resistance of 1,000 megohms minimum, and a dielectric strength of 1,500V AC between contacts and case. The actuator throw angle is 25°, with a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts.
BRACKET PC MOUNT MINIATURE ROCKE
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN23TXW13-EA | 360-MN23TXW13-EA-ND | 2300-MN23TXW13-EA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |