The S21A is a double-pole, single-throw toggle switch with solder lugs, rated for 15A at 125V AC, 15A at 250V AC, and 15A at 30V DC, with an angle of throw of 21°. It features a brass toggle and bushing with chrome plating, a phenolic resin case, and brass terminals with tin plating. The switch has a contact resistance of 10 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 2,000V AC for one minute. The operating temperature range is -10°C to +70°C, and it has a mechanical life of 50,000 operations. The maximum panel thickness is 0.158 inch (4.0 mm). UL and cULus recognition are available when ordered with appropriate markings. The switch is mounted with a knurled nut, lockwasher, and backup hex nut. The terminals are not labeled 2 and 5.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPST Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
TOGGLE SWITCH, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches ON-NONE-OFF DPST SOLDER LUG
SWITCH TOGGLE DPST 15A 125V
TOGGLE SWITCH, DPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:DPST; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:15A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S21A | S21A | 360-2894-ND | 2300-S21A | 92H1554 | S21A | S21A | 109659856 | 70192211 |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Dpst, 15A, 250V; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||||
| Momentary Contact Switch Function | On-Off | On-Off | On-None-Off | ||||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals |