The MN26TXG13 is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and straight PC terminals. It has an ON-OFF-ON circuit configuration. The switch uses a diallyl phthalate resin case with UL94V-0 flammability rating, provides 1,500V AC dielectric strength between contacts and case, and operates from -30°C to +85°C. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and electrical life is 50,000 operations minimum. Epoxy-sealed terminals prevent flux contamination. Actuator is a .450" (11.43mm) wide paddle in blue color. Mounting is snap-in style with a flat frame design.
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI PC MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN26TXG13 | 2300-MN26TXG13 | 360-MN26TXG13-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON) | |
| Pole & Throw Specifications | SP3T | SP3T | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |