The MN23TYG01 is a snap-in mount miniature rocker switch from the Series M, designed for low-power circuits with gold-plated contacts rated at 0.4VA maximum at 28V AC/DC. It features a snap-in mounting frame, solder lug terminals, and a 25° actuator throw. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux ingress. Operating temperature ranges from -30°C to +85°C, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The switch supports ON-OFF-ON circuit configuration with a 0.450" (11.43mm) wide paddle actuator.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN23TYG01 | 2300-MN23TYG01 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount, Flange |