The MN28TXW13-FA is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame and solder lug terminals. It has a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a recommended minimum of 0.1A at 2V AC/DC. The switch operates with a 25° angle of throw and provides 50,000 mechanical operations and 25,000 electrical operations. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C, and it meets vibration and shock standards of 10-55Hz at 1.5mm peak-to-peak and 500m/s² respectively. Terminals are epoxy sealed to prevent contaminant ingress.
BRACKET PC MOUNT MINIATURE ROCKE
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TXW13-FA | 360-MN28TXW13-FA-ND | 2300-MN28TXW13-FA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |