The MN28SS4W01 is a bushing-mount miniature toggle switch from the Series M, featuring a 4A @ 125V AC, 3A @ 250V AC, and 3A @ 30V DC resistive load rating with silver alloy contacts. It has a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. The switch includes an epoxy-sealed terminal for contamination resistance, operates from -30°C to +85°C, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. It uses a .350" (8.9mm) threaded bushing with keyway and 01 terminals, and is splashproof per IP67 when equipped with the D-flat bushing option. The actuator has an antirotation design and is interlocked to prevent biased operation.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN28SS4W01 | 2300-MN28SS4W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |