The MN24TYW01 is a snap-in mount miniature rocker switch from the Series M, featuring a silver contact alloy rated for 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC. It has a 25° angle of throw, a UL94V-0 rated diallyl phthalate case, and epoxy-sealed solder lug terminals. The switch supports 50,000 mechanical operations and 25,000 electrical operations. Operating temperature ranges from -30°C to +85°C, with insulation resistance of at least 1,000 megohms at 500V DC and dielectric strength of 1,500V AC between contacts and case. The mounting style is snap-in with a flat frame, and terminals are solder lugs.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN24TYW01 | 2300-MN24TYW01 | 360-MN24TYW01-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On-On | ||
| Pole & Throw Specifications | SP3T | ||
| Terminal Type | Panel Mount, Flange |