The S2A is a single-pole, double-throw toggle switch with solder lug terminals, rated for 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC with a power factor of 0.6. It has a 25° angle of throw and operates between -10°C and +70°C. The toggle and bushing are brass with chrome plating, the case is phenolic resin, and the terminals are brass with tin plating. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. Mechanical life is 50,000 operations minimum, and electrical life is 25,000 operations minimum. The maximum panel thickness is 0.158 inch (4.0 mm). UL and CSA recognition are available when ordered with appropriate markings.
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches ON-NONE-ON SPDT SOLDER LUG
SWITCH TOGGLE SPDT 15A 125V
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, SPDT, ON-NONE-ON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S2A | 360-3458-ND | 2300-S2A | S2A | 10X9368 | S2A | S2A | 70192206 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, SPDT, ON-NONE-ON |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | On-None-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals | |||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps | 15 to 20 amps |