The MN28BB1W01 is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (0.689" / 17.5mm) with a locking mechanism, a 0.689" (17.5mm) threaded bushing with a D-flat, and silver alloy contacts. It has a resistive electrical capacity of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The switch operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and an electrical life of 25,000 operations for silver contacts. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating, and the bushing provides splashproof sealing compliant with IP67. Terminals are epoxy sealed, and the actuator is antirotation and interlocked to prevent misoperation.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN28BB1W01 | 2300-MN28BB1W01 | 360-MN28BB1W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 4 amps | 4 amps |