The MN28TXG13-DC is a snap-in mount miniature rocker switch from the Series M, designed for low-power circuit control with silver or gold-plated contacts. It features a snap-in frame for panel mounting, epoxy-sealed terminals to prevent flux ingress, and a UL94V-0 diallyl phthalate case. The switch supports 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC for silver contacts, with an insulation resistance of 1,000 megohms minimum and dielectric strength of 1,500V AC between contacts and case. The actuator has a 25° throw angle, and the operating temperature range is -30°C to +85°C. Mechanical life is rated at 50,000 operations, with 25,000 electrical operations for silver contacts. The part number implies a gold contact variant, though ratings for gold are specified separately at 0.4VA max at 28V AC/DC.
BRACKET PC MOUNT MINIATURE ROCKE
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TXG13-DC | 360-MN28TXG13-DC-ND | 2300-MN28TXG13-DC |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |