The MN28WBW01 is a waterproof miniature toggle switch from the Series M, featuring a DPDT ON-OFF-ON circuit with gold contacts rated for 0.4VA maximum at 28V AC/DC, a .787" (20.0mm) bat lever with a waterproof boot, and solder lug terminals. It is sealed to meet IP68 of IEC 60529 standards via an internal o-ring, external rubber washer, and waterproof boot, providing dust tightness and protection against temporary immersion. The switch operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and an insulation resistance of 1,000 megohms minimum at 500V DC. The panel mounting uses a .472" (12.0mm) threaded bushing with a flange and internal tooth lockwasher for secure installation.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN28WBW01 | 360-MN28WBW01-ND | 2300-MN28WBW01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 4 amps | 4 amps |