The S2AL is a single-pole, double-throw toggle switch with solder lugs, a locking lever, and a panel seal for splashproof operation. It has a 24° angle of throw and is rated for 15A at 125V AC, 6A at 250V AC, 20A at 30V DC, and 8A at 125V AC with a 0.6 power factor. The switch meets IP67 sealing standards. The case is phenolic resin, the toggle and bushing are brass with chrome plating, and the terminals are brass with tin plating. Operating temperature ranges from -10°C to +70°C. Mounting requires an AT503M face hex nut, AT508 lockwasher, and AT537 o-ring. UL and cULus recognition is available when ordered with appropriate markings. Maximum panel thickness is 0.158" (4.0mm).
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE
Toggle Switches SPDT ON-ON MED CAP SOLDER LUG
SWITCH TOGGLE SPDT 15A 125V
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Switch, Toggle, Locking Lever, Solder Terminals, SPDT, On-None-On, 15A, 125VAC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S2AL | 360-1893-ND | 2300-S2AL | S2AL | S2AL | 10X9370 | 70192035 |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Switch, Toggle, Locking Lever, Solder Terminals, SPDT, On-None-On, 15A, 125VAC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | On-None-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals | ||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 20 amps | 15 to 20 amps |