The MNL series LED tipped toggles are momentary or maintained switches with LED illumination at the tip, available in red, yellow, green, or red/green bicolor, operating independently or synchronously with the switch. The housing is stainless steel, with a brass bushing and UL94V-0 resin base. Silver contacts are rated 6A at 125V AC or 3A at 250V AC; gold contacts handle 0.4VA max at 28V AC/DC. Contact resistance is 10 milliohms max for silver, insulation resistance 1,000 megohms min at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 50,000 operations, electrical life 25,000. Operating temperature is -10°C to +55°C. The toggle has a 20° throw, is mounted with a 1/4-40 threaded bushing, and uses solder lug terminals with epoxy sealing.
MNL Series LED Tipped Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MNL12PCW01 | 2300-MNL12PCW01 |
| Product Name | LED Tipped Rocker and Paddle | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Snap-In |