S1AWB-WL
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 15A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S25AWF | S25AWF-ND | 2300-S25AWF | 10X9383 | S25AWF |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps |