Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches SPDT ON-ON .689 LRG BAT 12MM BUSHNG SLDR
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2012B | P2012B | 2300-P2012B | P2012B | P2012B |
| Product Name | Internationally Approved Rocker & Paddle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | |||
| Current Rating | 10 amps | 10 amps | 10 amps |