The MN32SS1W01 is a three-pole bushing-mount miniature toggle switch with silver alloy contacts, rated for 4A at 125V AC, 2A at 250V AC, and 3A at 30V DC. It features a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has solder lug terminals, epoxy-sealed to prevent flux ingress, and is splashproof with optional bushings meeting IP67. Electrical life is 25,000 operations, mechanical life is 50,000 operations, and contact resistance is 10 milliohms maximum. Operating temperature ranges from -30°C to +85°C.
SWITCH TOGGLE 3PDT 6A 125V
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN32SS1W01 | 360-MN32SS1W01-ND | 2300-MN32SS1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 4 amps | 6 amps |