The MN42LL1W01 is a bushing-mount miniature toggle switch from the Series M, featuring a locking lever and silver alloy contacts (code W). It has a 1-pole, single-throw circuit configuration with a .201" (5.1mm) diameter locking lever and a .291" (7.4mm) threaded bushing with keyway. The switch carries a 4A rating at 125V AC, 2A at 250V AC, and 3A at 30V DC for resistive loads. Its contacts offer 10 milliohms maximum resistance, 1,000 megohms minimum insulation resistance, and withstand 1,000V AC between contacts and 1,500V AC between contacts and case. The actuator has an angle of throw of 25°, and the case is made of UL94V-0 rated diallyl phthalate resin. Operating temperature ranges from -30°C to +85°C. Epoxy-sealed terminals and splashproof bushing options are included. Mechanical life is 50,000 operations; electrical life is 25,000 operations with silver contacts.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN42LL1W01 | 2300-MN42LL1W01 | 360-MN42LL1W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | 4PDT | 4PDT | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 4 amps | 4 amps |