The MN33BB1W01-RC is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (0.689" or 17.5mm) and a splashproof bushing with D-flat (B3) for IP67 compliance. It uses silver alloy contacts (code W) rated for 4A at 125V AC, 2A at 250V AC, and 2A at 30V DC. The switch has a 25° angle of throw, 50,000 mechanical life, and 25,000 electrical life for silver contacts. Its case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Terminals are silver-plated copper or brass, epoxy sealed to prevent contaminant ingress. Operating temperature ranges from -30°C to +85°C. Mounting torque for the B3 bushing is 3.0 Nm using a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN33BB1W01-RC | 2300-MN33BB1W01-RC |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | 3PDT | |
| Terminal Type | Panel Mount |