The S1F is a single-pole, single-throw toggle switch with quick-connect terminals, rated for 15A at 125V AC, 6A at 250V AC, 20A at 30V DC, and 8A at 125V AC with a 0.6 power factor inductive load. It has a 25° angle of throw and a maximum panel thickness of 0.158" (4.0 mm). The toggle is brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. Operating temperature ranges from -10°C to +70°C for non-splashproof models. It meets IP67 sealing when ordered with splashproof boot assemblies. UL and CSA recognition require suffixes added to the part number.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S1F-AT402C | S1F-AT402C | 2300-S1F-AT402C |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |