NKK Switches Switches - Toggle Switches S1B

Description
DIODE SMA 100V 1A 150C
Datasheet
Description
DIODE SMA 100V 1A 150C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - S1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S1B
Switches - Toggle Switches S1B
DIODE SMA 100V 1A 150C

DIODE SMA 100V 1A 150C

Supplier's Site
Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches - 10X9362 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches
10X9362
Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches 10X9362
SWITCH, TOGGLE, SPST, 10A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 10A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number S1B 10X9362
Product Name Switches - Toggle Switches Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A29JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
30 mm Toggle Switch 800T PB - 800T-T4T8JJGG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details