The MN28TXG13 is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug terminals. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards for its diallyl phthalate case. It provides 1,500V AC dielectric strength between contacts and case, with 1,000 megohms minimum insulation resistance at 500V DC. The design includes epoxy-sealed terminals and bias guard features to ensure contact alignment and contamination resistance.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN28TXG13 | 2300-MN28TXG13 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |