The P2021 is a DPST toggle switch with a stainless steel frame and a Diallyl phthalate resin case rated UL94V-0. It has a 10A resistive load capacity at 125V AC and 6A at 250V AC, with silver alloy contacts for arc resistance and long life. The switch features a 25° angle of throw, epoxy-sealed terminals, and a 4,000V AC dielectric strength between contacts and case. It operates from -10°C to +85°C and meets EN 61058-1, UL, CSA, and VDE standards when ordered with appropriate markings. Terminal configuration includes solder lugs and no 1a or 2a terminals. Mounting requires a 12.5mm panel cutout and uses standard hardware including two hex nuts, a locking ring, and an internal tooth lockwasher for the 6mm bushing. The switch is not sealed for process protection and requires manual cleaning with alcohol-based solutions.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches DPST ON-OFF .51 WHT CAP BAT 6MMBSHG SLDR
SWITCH TOGGLE DPST 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2021 | P2021 | 2300-P2021 | P2021 | P2021 |
| Product Name | Internationally Approved Rocker & Paddle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug |