NKK Switches Toggle Switches S301F/CUL

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-3161-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3161-ND
Toggle Switches 360-3161-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switches - 2300-S301F/CUL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S301F/CUL
Toggle Switches 2300-S301F/CUL
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Toggle Switch, Spst, 20A, 30Vdc, Panel; Switch Operation Nkk Switches - 10X9397 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 20A, 30Vdc, Panel; Switch Operation Nkk Switches
10X9397
Toggle Switch, Spst, 20A, 30Vdc, Panel; Switch Operation Nkk Switches 10X9397
TOGGLE SWITCH, SPST, 20A, 30VDC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:S Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 20A, 30VDC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:S Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S301F/CUL
Toggle Switches S301F/CUL
Toggle Switches Series S Medium/High Capacity

Toggle Switches Series S Medium/High Capacity

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
S301F/CUL
Switches - Toggle Switches S301F/CUL
SWITCH TOGGLE SPST 15A 125V

SWITCH TOGGLE SPST 15A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-3161-ND 2300-S301F/CUL 10X9397 S301F/CUL S301F/CUL
Product Name Toggle Switches Toggle Switches Toggle Switch, Spst, 20A, 30Vdc, Panel; Switch Operation Nkk Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10232421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details