The MN28TNW01-DE is a snap-in mount miniature rocker switch with a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, an ON-NONE-ON circuit, solder lug terminals, and a red actuator. It features a diallyl phthalate case with UL94V-0 flammability rating, epoxy-sealed terminals, and a mechanical life of 50,000 operations. The switch operates within a temperature range of -30°C to +85°C and provides 1,500V AC dielectric strength between contacts and case. The actuator is 0.450 inches (11.43mm) wide with a 25° throw angle.
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI FLAT FRAME
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TNW01-DE | 2300-MN28TNW01-DE | 360-MN28TNW01-DE-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount, Flange | Solder Terminals | |
| Features | Illuminated |