The MN32 series is a miniature toggle switch with a bushing mount, featuring a 4A rating at 125V AC, 2A at 250V AC, and 3A at 30V DC for resistive loads. It uses gold-plated contacts with a 0.4VA maximum logic level at 28V AC/DC, and has a 25° angle of throw. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. The switch has epoxy-sealed terminals, an anti-rotation design, and high insulating barriers for circuit isolation. It operates from -30°C to +85°C and meets IP67 sealing with splashproof bushing options. The mechanical life is 50,000 operations, and electrical life is 50,000 operations for gold-plated contacts. The terminal style is S2, corresponding to a 0.200 inch (5.08mm) bat lever, and the bushing is A2, a 0.291 inch (7.4mm) threaded with keyway. The switching contact is gold-plated (code G).
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN32S2A2G40 | 360-MN32S2A2G40-ND | 2300-MN32S2A2G40 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | |
| Current Rating | 0.4000 amps | 0.4000 amps |