Series M miniature toggle switches are bushing-mounted devices with a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. They feature antirotation and antijamming designs, epoxy-sealed terminals, and splashproof bushing options meeting IP67 per IEC60529. Electrical ratings vary by model: MN35 supports 4A at 125V AC, 2A at 250V AC, and 2A at 30V DC with silver alloy contacts. Contact resistance is 10 milliohms max for silver, insulation resistance is 1,000 megohms min at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 25,000 operations for silver contacts. The toggle throw angle is 25°, operating temperature range is -30°C to +85°C, and mounting torque is 1.5Nm for single nut or 3.0Nm for double nut large bushings.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN35BB1W01 | 2300-MN35BB1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | 3PDT | |
| Terminal Type | Panel Mount |