The MN23TZW13-JA is a snap-in mount miniature rocker switch from the Series M, featuring a SPDT ON-NONE-ON circuit with silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The switch has a .450" (11.43mm) wide rocker actuator, solder lug terminals, and a diallyl phthalate case with UL94V-0 flammability rating. It operates between -30°C and +85°C, maintains 1,000 megohms insulation resistance at 500V DC, and withstands 1,500V AC dielectric strength between contacts and case. The epoxy-sealed terminals prevent contaminant ingress, and the actuator design prevents diagonal force transmission to the contacts. Mechanical life is rated at 50,000 operations, with an electrical life of 25,000 operations for silver contacts.
BRACKET PC MOUNT MINIATURE ROCKE
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN23TZW13-JA | 360-MN23TZW13-JA-ND | 2300-MN23TZW13-JA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |