SWITCH TOGGLE SPST 10A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | P2011BP/U |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |