NKK Switches Toggle Switches - S302T-RO S302T-RO

Description
Manufacturer: NKK Switches Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229408-S302T-RO Termination: Screw Contact Material: Copper, Silver Orientation: Vertical Contact Plating: Silver Categories: Toggle Switches Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Bushing RoHS: Compliant Voltage Rating (AC): 125 V Throw Configuration: SPDT
Request a Quote
Description
Manufacturer: NKK Switches Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229408-S302T-RO Termination: Screw Contact Material: Copper, Silver Orientation: Vertical Contact Plating: Silver Categories: Toggle Switches Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Bushing RoHS: Compliant Voltage Rating (AC): 125 V Throw Configuration: SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - S302T-RO - 1229408-S302T-RO - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - S302T-RO
1229408-S302T-RO
Toggle Switches - S302T-RO 1229408-S302T-RO
Manufacturer: NKK Switches Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229408-S302T-RO Termination: Screw Contact Material: Copper, Silver Orientation: Vertical Contact Plating: Silver Categories: Toggle Switches Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Bushing RoHS: Compliant Voltage Rating (AC): 125 V Throw Configuration: SPDT

Manufacturer: NKK Switches
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229408-S302T-RO
Termination: Screw
Contact Material: Copper, Silver
Orientation: Vertical
Contact Plating: Silver
Categories: Toggle Switches
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Bushing
RoHS: Compliant
Voltage Rating (AC): 125 V
Throw Configuration: SPDT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1229408-S302T-RO
Product Name Toggle Switches - S302T-RO
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825138-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details