The MN26B2B1W01 is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (0.689" or 17.5mm) and a large threaded bushing (0.472" or 12.0mm) with a splashproof D-flat design (L3). It has a silver contact alloy (code W), solder lug terminals (01), and operates at 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts. The operating temperature range is -30°C to +85°C, and the bushing meets IP67 per IEC60529. Mounting torque is 3.0 Nm for the large bushing. Contacts have a maximum resistance of 10 milliohms, insulation resistance of 1,000 megohms, and dielectric strength of 1,500V AC between contacts and case.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN26B2B1W01 | 360-MN26B2B1W01-ND | 2300-MN26B2B1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON) | |
| Pole & Throw Specifications | SP3T | SP3T | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 2 to 3 amps | 3 amps |