The MN29TXW13-EA is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, solder lug terminals, and silver contacts rated for 3A at 30V DC, 3A at 250V AC, and 4A at 125V AC. It has an ON-OFF-ON circuit configuration, a .450" (11.43mm) wide rocker, and a diallyl phthalate resin case with UL94V-0 flammability rating. The switch operates within a temperature range of -30°C to +85°C, provides 1,500V AC dielectric strength between contacts and case, and has a mechanical life of 50,000 operations. Epoxy-sealed terminals prevent contamination, and the actuator clip and frame are constructed from stainless steel or beryllium copper.
BRACKET PC MOUNT MINIATURE ROCKE
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN29TXW13-EA | 360-MN29TXW13-EA-ND | 2300-MN29TXW13-EA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |