The MN24TXW13-DC is a snap-in mount miniature rocker switch from the Series M, designed for low-power circuit control with a snap-in frame and solder lug terminals. It features a SPDT ON-NONE-ON circuit with silver contacts rated at 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC. The switch has a 25° actuator throw, operates from -30°C to +85°C, and meets UL94V-0 flammability standards with a diallyl phthalate resin case. Terminals are epoxy sealed, and the design provides 1,500V AC dielectric strength between contacts and case. Contact resistance is 10 milliohms maximum for silver contacts, and electrical life is rated at 25,000 operations min. The actuator is .450" (11.43mm) wide. The part number includes trailing codes for terminal type, color, and configuration, consistent with Series M ordering conventions.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN24TXW13-DC | 2300-MN24TXW13-DC | 360-MN24TXW13-DC-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On-On | ||
| Pole & Throw Specifications | SP3T | ||
| Terminal Type | Through Hole |