The S2AWB is a single-pole, double-throw waterproof toggle switch with solder lugs, rated for 15A AC at 125V, 6A AC at 250V, and 20A DC at 30V. It features a 24° ± 4° angle of throw and meets IP68 sealing standards per IEC 60529, achieved through an internal o-ring, external rubber washer, and silicone rubber boot. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. Operating temperature ranges from -30°C to +70°C. The actuator is chrome-plated, and the switch is designed for panel mounting with a 12.5 mm panel cutout diameter. It is salt spray tested per MIL-STD-810G Section 509.5.
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE DUAL SEALED WATERPROOF TOGGLE
STD SIZE TOGGLE/MEDIUM CAPACITY/
TOGGLE SWITCH, SPDT, 20A, 30VDC, PANEL; Switch Operation:On-None-On
Toggle Switches Toggle Switch SPDT, ON-NONE-ON, 15A @ 125VAC, 6A @ 250VAC, 20A @ 30VDC, Solder Lug, IP68 Waterproof
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S2AWB | 360-4088-ND | 2300-S2AWB | S2AWB | 81AC2143 | S2AWB |
| Product Name | Medium Capacity Waterproof Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 20A, 30Vdc, Panel; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 20 amps | 15 amps |