The MN29TXW13 is a snap-in mount miniature rocker switch with an ON-NONE-ON circuit, silver contacts rated at 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and solder lug terminals. It features a stainless steel case with a Diallyl phthalate resin body rated UL94V-0, operates from -30°C to +85°C, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The switch includes epoxy-sealed terminals and achieves 1,500V AC dielectric strength between contacts and case. The actuator is a 0.450-inch wide rocker, and mounting is accomplished via a snap-in frame.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN29TXW13 | 2300-MN29TXW13 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |