The MN25 is a miniature toggle switch in the Series M, designed for low-power switching applications with silver or gold-plated contacts. It features a bushing mount with a locking lever and is rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC for resistive loads. The switch has a 25° angle of throw, 50,000 mechanical life operations, and 50,000 electrical life operations for gold-plated contacts. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed, and the design includes antirotation and antijamming features. Operating temperature ranges from -30°C to +85°C. The part includes a splashproof bushing option (D8) that meets IP67 per IEC60529 standards. Mounting torque is 3.0 Nm for the large bushing variant.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN25LL2W13 | 2300-MN25LL2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |