The MN27TXW13-DA is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, solder lug terminals, silver contacts rated for 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC, with an ON-OFF-ON circuit and a .450" (11.43mm) wide rocker. The switch has a diallyl phthalate resin case with UL94V-0 flammability rating, epoxy-sealed terminals, and operates between -30°C and +85°C. It provides 1,500V AC dielectric strength between contacts and case, 1,000V AC between contacts, and mechanical life of 50,000 operations. Contact resistance is 10 milliohms maximum for silver contacts.
BRACKET PC MOUNT MINIATURE ROCKE
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN27TXW13-DA | 360-MN27TXW13-DA-ND | 2300-MN27TXW13-DA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On-Mom | ||
| Pole & Throw Specifications | SP3T | ||
| Terminal Type | Through Hole |