NKK Switches Bushing Mount Miniature Toggle MN25SS2W13

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MN25SS2W13 is a bushing-mount miniature toggle switch from the Series M, designed for low-power switching applications. It features a 2-pole double-throw (DPDT) circuit configuration with a small bat lever measuring 0.200" (5.08mm) and a threaded bushing with keyway, sized at 0.350" (8.9mm). The switch has silver alloy contacts (code W) and is splashproof, meeting IP67 per IEC60529. It is rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a 50,000-cycle mechanical life and 50,000-cycle electrical life. The case is made of diallyl phthalate resin (UL94V-0), and terminals are epoxy sealed. The operating temperature range is -30°C to +85°C, with a toggle throw angle of 25°. The mounting torque for its bushing is 1.5Nm with a double nut or 0.7Nm with a single nut.

Datasheet Summary
Powered by GS/AI

The MN25SS2W13 is a bushing-mount miniature toggle switch from the Series M, designed for low-power switching applications. It features a 2-pole double-throw (DPDT) circuit configuration with a small bat lever measuring 0.200" (5.08mm) and a threaded bushing with keyway, sized at 0.350" (8.9mm). The switch has silver alloy contacts (code W) and is splashproof, meeting IP67 per IEC60529. It is rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a 50,000-cycle mechanical life and 50,000-cycle electrical life. The case is made of diallyl phthalate resin (UL94V-0), and terminals are epoxy sealed. The operating temperature range is -30°C to +85°C, with a toggle throw angle of 25°. The mounting torque for its bushing is 1.5Nm with a double nut or 0.7Nm with a single nut.

Suppliers

Company
Product
Description
Supplier Links
Bushing Mount Miniature Toggle - MN25SS2W13 - NKK Switches
Scottsdale, AZ, United States
Bushing Mount Miniature Toggle
MN25SS2W13
Bushing Mount Miniature Toggle MN25SS2W13
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Toggle Switches - 2300-MN25SS2W13 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-MN25SS2W13
Toggle Switches 2300-MN25SS2W13
BRACKET PC MOUNT MINIATURE TOGGLE

BRACKET PC MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Toggle Switches Toggle Switches
Product Number MN25SS2W13 2300-MN25SS2W13
Product Name Bushing Mount Miniature Toggle Toggle Switches
Switch Type Toggle Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AH-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Toggle - A22EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switches - Toggle Switches - A13JW/3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Specs
Switch Type Toggle
Toggle Actuator Snap On Paddle
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers