The MN28WBG01 is a waterproof miniature toggle switch with a .787" (20.0mm) bat lever, a .472" (12.0mm) threaded bushing with D-flat, gold contacts rated at 0.4VA maximum @ 28V AC/DC, and solder lug terminals. It features an ON-OFF-ON circuit configuration and meets IP68 of IEC 60529 Standards through an internal o-ring, external rubber washer, and waterproof boot, ensuring protection against dust and temporary immersion. The switch operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and an electrical life of 50,000 operations for gold contacts. Dielectric strength is 1,500V AC between contacts and case, and contact resistance is 20 milliohms maximum. The actuator is polished and chrome-plated for durability and aesthetics.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN28WBG01 | 360-MN28WBG01-ND | 2300-MN28WBG01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount |