The MN28TYW01-JB is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, solder lug terminals, and silver contacts rated for 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It has an ON-NONE-ON circuit configuration, a .450" (11.43mm) wide rocker, and a diallyl phthalate case with UL94V-0 flammability rating. The switch operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and an electrical life of 25,000 operations for silver contacts. Epoxy-sealed terminals prevent flux ingress, and dielectric strength is rated at 1,500V AC between contacts and case. The actuator must be in the OFF position during soldering.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TYW01-JB | 2300-MN28TYW01-JB | 360-MN28TYW01-JB-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange |