Coilcraft, Inc. Electrical Parts - MSS7341T-684KLD MSS7341T-684KLD

Description
Manufacturer: Coilcraft Win Source Part Number: 1227724-MSS7341T-684 KLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Coilcraft Win Source Part Number: 1227724-MSS7341T-684 KLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electrical Parts - MSS7341T-684KLD
1227724-MSS7341T-684KLD
Electrical Parts - MSS7341T-684KLD 1227724-MSS7341T-684KLD
Manufacturer: Coilcraft Win Source Part Number: 1227724-MSS7341T-684 KLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1227724-MSS7341T-684KLD
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1227724-MSS7341T-684KLD
Product Name Electrical Parts - MSS7341T-684KLD
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers