Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160633-MSS7341T-333
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 33 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 17 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 124 mΩ
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.95 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1160633-MSS7341T-333MLD |
| Product Name | Fixed Inductors - MSS7341T-333MLD |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 33 microH |