The PDLF4500LC is a surface mount 4-line EMI filter designed to attenuate common mode noise from 15 MHz to 300 MHz while transmitting data signals below 300 MHz with minimal loss. It features a common mode peak impedance of 0.848 kΩ at 200 MHz, 5.0 µH inductance per winding, a maximum DCR of 200 mΩ, 300 Vrms isolation, and a current rating of 500 mA per line. The package measures 8.05 mm × 3.50 mm × 2.50 mm and is supplied in 7" machine-ready reels with EIA-481 embossed plastic tape. It operates from -40°C to +85°C, meets MSL 1 moisture sensitivity, and uses RoHS-compliant tin-silver-copper over nickel over phosphor bronze terminations. Weight is 183-201 mg.
Our PDLF Series data line EMI filters eliminate conducted EMI in data line applications by providing common mode and differential mode noise attenuation. They reduce noise by a factor of 32 from 15 MHz to 300 MHz and have excellent environmental stability.
Consider our CDF series for 10- and 8-line applications
Need parts for space, military or other critical applications?
See Coilcraft ST515FRD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PDLF4500 PDLF4500LC |
| Product Name | PDLF Series Surface Mount Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 5 microH |
| DCR | 0.2000 ohms |