Coilcraft, Inc. Automotive 33uH 100KHz 1.95A Inductor and Choke MSS7341-333MLD

Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.95A 0.124Ohm DCR Automotive T/R Product overview: MSS7341-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-333MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.95A 0.124Ohm DCR Automotive T/R Product overview: MSS7341-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-333MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 33uH 100KHz 1.95A Inductor and Choke - 71-MSS7341-333MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 100KHz 1.95A Inductor and Choke
71-MSS7341-333MLD
Automotive 33uH 100KHz 1.95A Inductor and Choke 71-MSS7341-333MLD
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.95A 0.124Ohm DCR Automotive T/R Product overview: MSS7341-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-333MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.95A 0.124Ohm DCR Automotive T/R Product overview: MSS7341-333MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 1.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 1.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-333MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
964041-MSS7341-333MLD
Inductors, Coils, Chokes - Fixed Inductors 964041-MSS7341-333MLD
Win Source Part Number: 964041-MSS7341-333ML D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 124mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Alternative Parts (Cross-Reference): MSS7341T-333MLD; MSS7341T-333MLB; SRR7045-330M; SRN8040-330M; SRR1240-330M; NR8040T330M; Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.95 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-333MLD Current - Saturation (Isat): 1.16A

Win Source Part Number: 964041-MSS7341-333MLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS7341
Package: Strip
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 124mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Alternative Parts (Cross-Reference): MSS7341T-333MLD; MSS7341T-333MLB; SRR7045-330M; SRN8040-330M; SRR1240-330M; NR8040T330M;
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.95 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS7341-333MLD
Current - Saturation (Isat): 1.16A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS7341-333MLD 964041-MSS7341-333MLD
Product Name Automotive 33uH 100KHz 1.95A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers