The PFL4517-822 is a shielded power inductor from Coilcraft, Inc., featuring an inductance of 8.2 µH and a low profile of only 1.7 mm, making it suitable for space-constrained applications. It has a direct current resistance (DCR) of 390 mOhms and can handle a maximum current of 2.1 A with a 20°C rise. The inductor operates effectively within an ambient temperature range of -40°C to +85°C and can withstand a maximum part temperature of 125°C. It is RoHS compliant and halogen-free, ensuring environmental safety. The component is packaged in tape and reel format, with options for different terminations available at additional cost. This inductor is ideal for applications requiring compact size and reliable performance under varying conditions.
PFL4517 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL4517-822 PFL4517-822MEC |
| Product Name | PFL4517 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.4600 ohms |