Coilcraft, Inc. Automotive 47uH 100KHz 0.95A Inductor and Choke MSS5131-473MLC

Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.95A 0.27Ohm DCR Automotive T/R Product overview: MSS5131-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5131-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.95A 0.27Ohm DCR Automotive T/R Product overview: MSS5131-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5131-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 0.95A Inductor and Choke - 71-MSS5131-473MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.95A Inductor and Choke
71-MSS5131-473MLC
Automotive 47uH 100KHz 0.95A Inductor and Choke 71-MSS5131-473MLC
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.95A 0.27Ohm DCR Automotive T/R Product overview: MSS5131-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5131-473MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.95A 0.27Ohm DCR Automotive T/R Product overview: MSS5131-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5131-473MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MSS5131-473MLC - 1080724-MSS5131-473MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5131-473MLC
1080724-MSS5131-473MLC
Fixed Inductors - MSS5131-473MLC 1080724-MSS5131-473MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080724-MSS5131-473M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 16 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 275 mΩ Alternative Parts (Cross-Reference): SRN5040-470M; SRR7032-470M; SRN6045-470M; SLF6028T-470MR59-PF; VLS5045EX-470M; SLF7032T-470MR67-2PF ; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 950 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 950 mA Saturation Current: 380 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080724-MSS5131-473MLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 16 MHz
Height: 3.1 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 275 mΩ
Alternative Parts (Cross-Reference): SRN5040-470M; SRR7032-470M; SRN6045-470M; SLF6028T-470MR59-PF; VLS5045EX-470M; SLF7032T-470MR67-2PF;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 950 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 950 mA
Saturation Current: 380 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS5131-473MLC 1080724-MSS5131-473MLC
Product Name Automotive 47uH 100KHz 0.95A Inductor and Choke Fixed Inductors - MSS5131-473MLC
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers