The Coilcraft MSS7331 series comprises shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-density mounting and operating from -40°C to +85°C with AEC-Q200 Grade 3 qualification. The MSS7331-602MLC variant has a nominal inductance of 6.0 µH with ±20% tolerance, a DC resistance of 0.025 Ω typical and 0.033 Ω maximum, a saturation current of 2.2 A at 30% inductance drop, and a rated RMS current of 4.6 A at a 40°C temperature rise. It features a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is packaged in 7″ machine-ready reels with EIA-481 embossed plastic tape. The part supports three reflow cycles at 260°C and has a maximum part temperature of +125°C.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-602 MSS7331-602MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6 microH |
| DCR | 0.0330 ohms |