Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990381-MSS7341T-502N
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 5 µH
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 49 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 23 mΩ
Alternative Parts (Cross-Reference): MSS7341-502NLB; MSS7341-502NLD; SRR6038-5R0Y; CLF7045NIT-4R7N-D; CLF6045T-4R7N; SRU1028A-4R7YMSS7341
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 990381-MSS7341T-502NLD |
| Product Name | Fixed Inductors - MSS7341T-502NLD |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 5 microH |