Coilcraft, Inc. Fixed Inductors - MSS5131-153MLC MSS5131-153MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001240-MSS5131-153M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Alternative Parts (Cross-Reference): SRN8040-150M; SRN6045-150M; SRF0703-150M; SLF6045T-150M1R3-3PF ; VLS5045EX-150M; SLF6028T-150M1R0-PF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.5 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001240-MSS5131-153M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Alternative Parts (Cross-Reference): SRN8040-150M; SRN6045-150M; SRF0703-150M; SLF6045T-150M1R3-3PF ; VLS5045EX-150M; SLF6028T-150M1R0-PF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.5 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS5131-153MLC - 1001240-MSS5131-153MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5131-153MLC
1001240-MSS5131-153MLC
Fixed Inductors - MSS5131-153MLC 1001240-MSS5131-153MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001240-MSS5131-153M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 32 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Alternative Parts (Cross-Reference): SRN8040-150M; SRN6045-150M; SRF0703-150M; SLF6045T-150M1R3-3PF ; VLS5045EX-150M; SLF6028T-150M1R0-PF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.5 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001240-MSS5131-153MLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 15 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 32 MHz
Height: 3.1 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Alternative Parts (Cross-Reference): SRN8040-150M; SRN6045-150M; SRF0703-150M; SLF6045T-150M1R3-3PF; VLS5045EX-150M; SLF6028T-150M1R0-PF;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.5 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now
Automotive 15uH 100KHz 1.5A Inductor and Choke - 71-MSS5131-153MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 1.5A Inductor and Choke
71-MSS5131-153MLC
Automotive 15uH 100KHz 1.5A Inductor and Choke 71-MSS5131-153MLC
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.5A 0.1Ohm DCR Automotive T/R Product overview: MSS5131-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5131-153MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.5A 0.1Ohm DCR Automotive T/R Product overview: MSS5131-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS5131-153MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1001240-MSS5131-153MLC 71-MSS5131-153MLC
Product Name Fixed Inductors - MSS5131-153MLC Automotive 15uH 100KHz 1.5A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details