Coilcraft, Inc. Fixed Inductors - MSS7341T-183MLD MSS7341T-183MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992740-MSS7341T-183M LD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 18 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 25 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): MSS7341-183MLB; MSS7341-183MLD; PM105SB-180M-RC; ASPI-8040S-180M-T; DD1217AS-H-180M=P3; #B952AS-H-180M=P3MSS 7341T183MLD; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.65 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992740-MSS7341T-183M LD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 18 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 25 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): MSS7341-183MLB; MSS7341-183MLD; PM105SB-180M-RC; ASPI-8040S-180M-T; DD1217AS-H-180M=P3; #B952AS-H-180M=P3MSS 7341T183MLD; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.65 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS7341T-183MLD - 992740-MSS7341T-183MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS7341T-183MLD
992740-MSS7341T-183MLD
Fixed Inductors - MSS7341T-183MLD 992740-MSS7341T-183MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992740-MSS7341T-183M LD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 18 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 25 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): MSS7341-183MLB; MSS7341-183MLD; PM105SB-180M-RC; ASPI-8040S-180M-T; DD1217AS-H-180M=P3; #B952AS-H-180M=P3MSS 7341T183MLD; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.65 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992740-MSS7341T-183MLD
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 18 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 25 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 75 mΩ
Alternative Parts (Cross-Reference): MSS7341-183MLB; MSS7341-183MLD; PM105SB-180M-RC; ASPI-8040S-180M-T; DD1217AS-H-180M=P3; #B952AS-H-180M=P3MSS7341T183MLD;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.65 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 992740-MSS7341T-183MLD
Product Name Fixed Inductors - MSS7341T-183MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers