The PFL4517-102MEC is a shielded, surface-mount power inductor with a 1.0 µH inductance, 50 mΩ DC resistance, and a 300 MHz self-resonant frequency. It measures 4.5 mm by 4.1 mm with a height of 1.7 mm, requiring 16 mm² of board space. The part handles 4.8 A saturation current at 20% inductance drop and 2.3 A RMS current for a 40°C temperature rise, with operation from -40°C to +85°C ambient and a maximum part temperature of +125°C. It is RoHS compliant, halogen-free, and features a matte tin over nickel over silver-platinum-glas
PFL4517 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL4517-102 PFL4517-102MEC |
| Product Name | PFL4517 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1 microH |
| DCR | 0.0600 ohms |